No distributors results available
View Full Pricing & Stock ComparisonContact Base Material | Beryllium Copper |
---|---|
Crimp Area Plating Thickness | 1.27µm, 100µin |
Contact Mating Area Plating Thickness | .508µm, 20µin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | .508µm, 20µin |
Contact Mating Area Plating Material | Gold |
Contact Design | Replacement |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
Contact Orientation | Right Angle |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Gold over Nickel |
Post Size | .56 x .69mm, .022 x .027in |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | .100 [2.54] Centerline |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Latch Style | Double |
Product Type | Contact |
Termination Type | Wire Wrap |
Terminations per Post | 1 High |
Where can I find additional details, specifications and documents for a 1-532466-2?
Additional datasheets, footprints and schematics for 1-532466-2 are listed on our Part Details page. You can also find images and similar parts to 1-532466-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532466-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532466-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532466-2 fall under?
The 1-532466-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-532466-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532466-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532466-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532466-2 have stock available?
There is no stock from authorised distributors for 1-532466-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532466-2 often in real-time on the comparison pages.
What if I can't find stock of 1-532466-2?
You can fill out our help required form which you can use to request a quote for 1-532466-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.