Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 150 |
Board-to-Board Configuration | Vertical |
Number of Rows | 2 |
Stackable | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Shape & Form | Four Beam |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .21in |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.57mm, .76in |
Connector Height | 11.73mm, .46in |
コネクタの高さ | 11.73mm |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 2 |
Packaging Method | Tube |
Make First / Break Last | No |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .19in, 4.83mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
HDI PIN ASSY 2 ROW 150 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 150 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 150 | PCB Header & Receptacle | Part Number: 1-532430-4 | Internal Number: 1-532430-4 | TE Connectivity | TE Store |
Hdi Pin Assy 2 Row 150 Pos |Amp Te Connectivity 1-532430-4 | Newark Electronics |
Conn HDI M 150 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HDI PIN ASSY 2 ROW 150 POS, PCB Headers and Receptacles | TE Connectivity 1-532430-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-532430-4?
Additional datasheets, footprints and schematics for 1-532430-4 are listed on our Part Details page. You can also find images and similar parts to 1-532430-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532430-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532430-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532430-4 fall under?
The 1-532430-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532430-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532430-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532430-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532430-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-532430-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532430-4 often in real-time on the comparison pages.
What if I can't find stock of 1-532430-4?
You can fill out our help required form which you can use to request a quote for 1-532430-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.