Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 110 |
Stackable | No |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Four Beam |
Contact Mating Area Plating Material Thickness | 30µin |
コネクタの高さ | 4.57mm |
Connector Height | 4.57mm, .18in |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 3 |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .18in, 4.57mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
HDI RECP ASSY 2 ROW 110 POS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 110 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 110 | PCB Header & Receptacle | Part Number: 1-532428-0 | Internal Number: 1-532428-0 | TE Connectivity | TE Store |
Conn HDI F 110 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HDI RECP ASSY 2 ROW 110 POS, PCB Headers and Receptacles | TE Connectivity 1-532428-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-532428-0?
Additional datasheets, footprints and schematics for 1-532428-0 are listed on our Part Details page. You can also find images and similar parts to 1-532428-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532428-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532428-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532428-0 fall under?
The 1-532428-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532428-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532428-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532428-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532428-0 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 1-532428-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532428-0 often in real-time on the comparison pages.
What if I can't find stock of 1-532428-0?
You can fill out our help required form which you can use to request a quote for 1-532428-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.