Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 110 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | .55in |
Connector Length | 6.355in |
Wire Size | 32 – 28AWG, .018 – .032mm² |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 900V |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Polyester GF |
PCB Mount Retention | With |
Mating Retention Type | Lock |
Mating Retention | With |
Strain Relief | Without |
For Use With | Cable Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 98 |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Rcpt Hsg 110 Pos 100 Cl |Amp Te Connectivity 1-531840-7 | Newark Electronics |
Connector Accessories Receptacle Housing 110 POS | Avnet America |
Headers & Wire Housings BOX RCPT HSG 110 POS 100 CL | Sager |
Where can I find additional details, specifications and documents for a 1-531840-7?
Additional datasheets, footprints and schematics for 1-531840-7 are listed on our Part Details page. You can also find images and similar parts to 1-531840-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531840-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531840-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531840-7 fall under?
The 1-531840-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-531840-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531840-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531840-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531840-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-531840-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531840-7 often in real-time on the comparison pages.
What if I can't find stock of 1-531840-7?
You can fill out our help required form which you can use to request a quote for 1-531840-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.