Post Size | .23 x .46mm, .009 x .018in |
---|---|
Number of Positions | 80 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Pin |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | 13.2mm, .52in |
コネクタの高さ | 13.2mm |
Housing Color | Gray |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Assembly Process Feature | None |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.81mm, .15in |
Termination Method to Printed Circuit Board | Straddle Mount |
Mini Bx Pin Hdr 80 Pos |Amp Te Connectivity 1-531803-8 | Newark Electronics |
Rectangular MIL Spec Conn MINI BX PIN HDR 80P | Rapid Electronics |
TE Connectivity MINI BX PIN HDR 80 POS Rectangular MIL S | Distrelec |
Rectangular MIL Spec Connectors MINI BX PIN HDR 80P | Sager |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount Straddle |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-531803-8?
Additional datasheets, footprints and schematics for 1-531803-8 are listed on our Part Details page. You can also find images and similar parts to 1-531803-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531803-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531803-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531803-8 fall under?
The 1-531803-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531803-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531803-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531803-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531803-8 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-531803-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531803-8 often in real-time on the comparison pages.
What if I can't find stock of 1-531803-8?
You can fill out our help required form which you can use to request a quote for 1-531803-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.