Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$339.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$362.78
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$427.90
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$417.12
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$433.00
|
57
in stock
|
Buy Now | |
Avnet America
from US$339.39
|
-
|
Buy Now | |
Sager
from US$503.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Post Size | .016 x .018in, .41 x .46mm |
---|---|
Number of Positions | 120 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Mating Post Length | .135in |
Contact Type | Pin |
PCB Thickness (Recommended) | .096in, 2.44mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester-GF |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Panel Mount Feature | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | Without |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .147in, 5.461mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Headers & Wire Housings 2 Row Box Pin 120 Pos R/A |Amp Te Connectivity 1-531721-0 | Newark Electronics |
Headers&Wire Housings 2 ROW BOX PIN 120 POS R/A | Rapid Electronics |
TE Connectivity 2 ROW BOX PIN 120 POS R/A Board Connector 120 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Receptacle | Distrelec |
Conn Box Connector PIN 120 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 2 ROW BOX PIN 120 POS R/A | Sager |
Where can I find additional details, specifications and documents for a 1-531721-0?
Additional datasheets, footprints and schematics for 1-531721-0 are listed on our Part Details page. You can also find images and similar parts to 1-531721-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531721-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531721-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531721-0 fall under?
The 1-531721-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531721-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531721-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531721-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531721-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-531721-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531721-0 often in real-time on the comparison pages.
What if I can't find stock of 1-531721-0?
You can fill out our help required form which you can use to request a quote for 1-531721-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.