Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.45
|
1,061
in stock
|
Buy Now | |
Newark Electronics
from US$17.91
|
1,061
in stock
|
Buy Now | |
Rapid Electronics
from US$20.76
|
1,061
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
1,061
in stock
|
Buy Now | |
Farnell
from US$21.48
|
850
in stock
|
Buy Now | |
TE Store
from US$19.77
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,240
in stock
|
Buy Now | |
Avnet America
from US$14.69
|
-
|
Buy Now | |
RS Americas
from US$24.22
|
-
|
Buy Now | |
Boersig
from US$21.53
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Positions | 160 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Stack Height | .709in, 15mm, 14mm, 13mm, 12mm, 16mm, 18mm |
コネクタの高さ | 12mm |
PCB Thickness (Recommended) | .2in |
Connector Height | .472in, 12mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Operating Voltage | 50VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Hard Tray |
Packaging Quantity | 30 |
Packaging Method | Hard Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Ground Component Type | Grounding Contact, Grounding Plate |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.6Fhr12H,160,s,gig,08/Sn,ht,seyes |Amp Te Connectivity 1-5316318-1 | Newark Electronics |
.6FHR12H 160 S GIG 08/Sn HT SEYes | Rapid Electronics |
TE Connectivity .6FHR12H 160 S GIG 08/Sn HT SEYes Board | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
.6FHR12H,160,S,GIG,08/Sn,HT,SEYes PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .6 mm PCB Mount Receptacle Vertical Board-to-Board 160 | PCB Header & Receptacle | Part Number: 1-5316318-1 | Internal Number: 1-5316318-1 | .6 mm | TE Connectivity | TE Store |
Conn Fine Pitch Connector RCP 160 POS 0.6mm Solder ST SMD Soft Tray | Avnet Abacus |
.6FHR12H,160,S, GIG,08/Sn, HT, SEYes, PCB Headers and Receptacles | TE Connectivity 1-5316318-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5316318-1?
Additional datasheets, footprints and schematics for 1-5316318-1 are listed on our Part Details page. You can also find images and similar parts to 1-5316318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5316318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5316318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5316318-1 fall under?
The 1-5316318-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5316318-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5316318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5316318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5316318-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5316318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5316318-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5316318-1?
You can fill out our help required form which you can use to request a quote for 1-5316318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.