Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$320.19
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$320.19
|
-
|
Buy Now |
Post Size | .01 x .02in, .25 x .51mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
Contact Layout | Staggered |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Shape & Form | Square |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | .075in, 1.905mm |
Shrouded End Dimension | .332in |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .075in, 1.9mm |
Housing Color | Blue |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Alignment | With |
実装方法 | Package |
Packaging Quantity | 4 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | .146in, 8.26mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 1-531143-0?
Additional datasheets, footprints and schematics for 1-531143-0 are listed on our Part Details page. You can also find images and similar parts to 1-531143-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531143-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531143-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531143-0 fall under?
The 1-531143-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531143-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531143-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531143-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531143-0 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1-531143-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531143-0 often in real-time on the comparison pages.
What if I can't find stock of 1-531143-0?
You can fill out our help required form which you can use to request a quote for 1-531143-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.