Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$222.71
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$222.71
|
-
|
Buy Now |
Post Size | .76 x 1.02mm, .03 x .04in |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .075in, 1.905mm |
Shrouded End Dimension | .332in |
Centerline (Pitch) | 1.9mm, .075in |
Housing Material | Diallyl Phthalate |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
Comment | Maximum wire size 0.15 [26 AWG], Can be soldered or welded |
実装方法 | Package |
Packaging Quantity | 4 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Wire/Cable Type | Discrete Wire |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 5.969mm, .138in |
Termination Method to Wire & Cable | Solder Eyelet |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 1-531129-0?
Additional datasheets, footprints and schematics for 1-531129-0 are listed on our Part Details page. You can also find images and similar parts to 1-531129-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531129-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531129-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531129-0 fall under?
The 1-531129-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531129-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531129-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531129-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531129-0 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1-531129-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531129-0 often in real-time on the comparison pages.
What if I can't find stock of 1-531129-0?
You can fill out our help required form which you can use to request a quote for 1-531129-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.