Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .15 x .76mm, .006 x .03in |
---|---|
Number of Positions | 30 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Right Angle |
Stackable | No |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | .198in |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .125in, 3.175mm, 3.17mm |
Stack Height | 15.24mm, .6in |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Connector Height | .5in, 12.7mm |
コネクタの高さ | 12.7mm |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | 1.9mm, .075in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Mating Alignment | With |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 2 |
実装方法 | Package |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Straddle Mount |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Box Pin Hdr Assy 30 Ps 075 Cl |Amp Te Connectivity 1-530785-4 | Newark Electronics |
Conn Box Connector PIN 30 POS 1.91mm Solder RA Edge Mount | Avnet America |
Rectangular MIL Spec Connectors BOX PIN HDR ASSY 30 PS 075 CL | Sager |
Where can I find additional details, specifications and documents for a 1-530785-4?
Additional datasheets, footprints and schematics for 1-530785-4 are listed on our Part Details page. You can also find images and similar parts to 1-530785-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530785-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530785-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530785-4 fall under?
The 1-530785-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-530785-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530785-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530785-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530785-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-530785-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530785-4 often in real-time on the comparison pages.
What if I can't find stock of 1-530785-4?
You can fill out our help required form which you can use to request a quote for 1-530785-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.