Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$476.90
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$476.90
|
-
|
Buy Now |
Post Size | .01 x .02in, .25 x .51mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 130 |
Connector Contact Load Condition | Fully Loaded |
Contact Base Material | Beryllium Copper |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Diallyl Phthalate |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Header Type | Pin Header |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Post & Tail Length | .133in, 8.26mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 1-530776-1?
Additional datasheets, footprints and schematics for 1-530776-1 are listed on our Part Details page. You can also find images and similar parts to 1-530776-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530776-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530776-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530776-1 fall under?
The 1-530776-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-530776-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530776-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530776-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530776-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1-530776-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530776-1 often in real-time on the comparison pages.
What if I can't find stock of 1-530776-1?
You can fill out our help required form which you can use to request a quote for 1-530776-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.