Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 100 |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
Connector Length | 5.855in |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | .129 – .326mm², 26 – 22AWG |
Connector Height | .8in |
Dielectric Withstanding Voltage (Max) | 900VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester GF |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Signal |
For Use With | Receptacle Assemblies |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Conn High Density PIN 100 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Rectangular MIL Spec Connectors BOX PIN HDR HSG 100 POS | Sager |
Where can I find additional details, specifications and documents for a 1-530753-6?
Additional datasheets, footprints and schematics for 1-530753-6 are listed on our Part Details page. You can also find images and similar parts to 1-530753-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530753-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530753-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530753-6 fall under?
The 1-530753-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-530753-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530753-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530753-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530753-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-530753-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530753-6 often in real-time on the comparison pages.
What if I can't find stock of 1-530753-6?
You can fill out our help required form which you can use to request a quote for 1-530753-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.