Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 60 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass |
Contact Type | Pin |
コネクタの高さ | 10.16mm |
Connector Height | .4in, 10.16mm |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | .12 – .326mm², 26 – 22AWG |
Connector Length | 97.917mm, 3.855in |
Dielectric Withstanding Voltage (Max) | 900V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Blue |
Housing Entry Configuration | Both Ends Closed |
Turnable Jackscrew Combination | Tongue End - Female/Groove End - Female |
Mating Retention Type | Jackscrew |
Panel Mount Feature | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Signal |
For Use With | Receptacle Assembly |
Comment | Each Housing Assembly contains: (2) Turnable Jackscrews installed- (1) Housing |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn Box Connector PIN 60 POS 2.54mm Crimp ST Panel Mount Loose Piece | Avnet America |
Rectangular MIL Spec Connectors BOX PIN HDR HSG 60 POS 100 C/L | Sager |
Where can I find additional details, specifications and documents for a 1-530752-7?
Additional datasheets, footprints and schematics for 1-530752-7 are listed on our Part Details page. You can also find images and similar parts to 1-530752-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530752-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530752-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530752-7 fall under?
The 1-530752-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-530752-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530752-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530752-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530752-7 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-530752-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530752-7 often in real-time on the comparison pages.
What if I can't find stock of 1-530752-7?
You can fill out our help required form which you can use to request a quote for 1-530752-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.