Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .008 x .018in, .20 x .46mm |
---|---|
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Rows | 2 |
Number of Positions | 20 |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | 5.46mm, .215in |
コネクタの高さ | 5.46mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Gray |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Assembly Process Feature | None |
Comment | Also see 530745-1 unsealed version. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm, .19in, 4.83mm |
Mini-Box Rcpt Assy 20P Sealed |Amp Te Connectivity 1-530745-2 | Newark Electronics |
Conn Box Connector RCP 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Rectangular MIL Spec Connectors MINI-BOX RCPT ASSY 20P SEALED | Sager |
Where can I find additional details, specifications and documents for a 1-530745-2?
Additional datasheets, footprints and schematics for 1-530745-2 are listed on our Part Details page. You can also find images and similar parts to 1-530745-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530745-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530745-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530745-2 fall under?
The 1-530745-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-530745-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530745-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530745-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530745-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-530745-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530745-2 often in real-time on the comparison pages.
What if I can't find stock of 1-530745-2?
You can fill out our help required form which you can use to request a quote for 1-530745-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.