Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .009 x .018in, .23 x .46mm |
---|---|
Number of Rows | 2 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 60 |
Contact Type | Pin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 6.35mm |
Connector Height | .25in, 6.35mm |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Row-to-Row Spacing | 3.81mm, .15in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Gray |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Assembly Process Feature | None |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .15in, 3.81mm |
Termination Method to Printed Circuit Board | Straddle Mount |
Mini Bx Pin Assy 60 Pos |Amp Te Connectivity 1-530744-6 | Newark Electronics |
Conn Box Connector PIN 60 POS 1.27mm Solder ST Edge Mount | Avnet America |
Rectangular MIL Spec Connectors MINI BX PIN ASSY 60 POS | Sager |
Where can I find additional details, specifications and documents for a 1-530744-6?
Additional datasheets, footprints and schematics for 1-530744-6 are listed on our Part Details page. You can also find images and similar parts to 1-530744-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530744-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530744-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530744-6 fall under?
The 1-530744-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-530744-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530744-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530744-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530744-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-530744-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530744-6 often in real-time on the comparison pages.
What if I can't find stock of 1-530744-6?
You can fill out our help required form which you can use to request a quote for 1-530744-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.