1-530743-5 Part Information

Details for 1-530743-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .23 x .46mm, .009 x .018in
Number of Positions 50
PCB Mount Orientation Right Angle
Stackable No
Number of Rows 2
Contact Layout Staggered
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 50µin
Contact Base Material Brass
Contact Type Pin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 100µin
Connector Height .31in, 7.87mm
Row-to-Row Spacing 3.81mm, .15in
コネクタの高さ 7.87mm
Centerline (Pitch) 1.27mm, .05in
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Gray
Mating Alignment With
PCB Mount Retention Without
Mating Alignment Type Polarized
Assembly Process Feature None
Packaging Method Package
Packaging Quantity 6
実装方法 Package
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .275in, .14in, 8.89mm, .35in, .2in, 5.08mm, 6.98mm, 3.56mm
Termination Method to Printed Circuit Board Through Hole - Solder
Wave solder capable to 265°C
Status: Active
Product Code: 5328
Global Product Line: 090
GPL Description: Aerospace Defense & Marine

Compatible Parts

Alternative Part Descriptions

  • MINI BOX PIN HDR ASY 50 POS | Newark Electronics
  • Conn Box Connector PIN 50 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Conn Box Connector PIN 50 POS 2.54mm Solder RA Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-530743-5?

Additional datasheets, footprints and schematics for 1-530743-5 are listed in our Part Details tab. You can also find the 1-530743-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-530743-5 in the Pricing & Inventory tab next to part details. You can view 1-530743-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-530743-5 fall under?

The 1-530743-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-530743-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530743-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-530743-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-530743-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-530743-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-530743-5 often in real-time on the comparison pages.

What if I can't find stock of 1-530743-5?

You can fill out our help required form which you can use to request a quote for 1-530743-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-530743-5

Loading...
Loading Results for 1-530743-5