Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$111.39
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$114.08
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$128.13
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
38
in stock
|
Buy Now | |
Avnet America
from US$93.13
|
-
|
Buy Now | |
TE Store
from US$93.96
|
-
|
Buy Now | |
Sager
from US$103.58
|
-
|
Buy Now |
Post Size | .009 x .018in, .23 x .46mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Stackable | No |
Number of Positions | 40 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 50µin |
コネクタの高さ | 7.87mm |
Connector Height | .31in, 7.87mm |
Row-to-Row Spacing | .15in, 3.81mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Gray |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Mating Alignment | With |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 6 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .14in, .2in, 8.89mm, .35in, 3.56mm, .275in, 6.98mm, 5.08mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Rectangular Mil Spec Conn Mini Box Pin Hdr Asy 40 |Amp Te Connectivity 1-530743-4 | Newark Electronics |
Rectangular MIL Spec Conn MINI BOX PIN HDR ASY 40 | Rapid Electronics |
TE Connectivity MINI BOX PIN HDR ASY 40 POS Rectangular MIL Spec Connectors MINI BOX PIN HDR ASY 40 POS | Distrelec |
Conn Box Connector PIN 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: MINI BOX PIN HDR ASY 40 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1-530743-4 | Internal Number: 1-530743-4 | TE Connectivity | TE Store |
Rectangular MIL Spec Connectors MINI BOX PIN HDR ASY 40 POS | Sager |
Where can I find additional details, specifications and documents for a 1-530743-4?
Additional datasheets, footprints and schematics for 1-530743-4 are listed on our Part Details page. You can also find images and similar parts to 1-530743-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-530743-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-530743-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-530743-4 fall under?
The 1-530743-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-530743-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530743-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-530743-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-530743-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-530743-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-530743-4 often in real-time on the comparison pages.
What if I can't find stock of 1-530743-4?
You can fill out our help required form which you can use to request a quote for 1-530743-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.