1-530720-1 Part Information

Details for 1-530720-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .008 x .018in, .20 x .46mm
PCB Mount Orientation Vertical
Stackable No
Number of Rows 2
Number of Positions 20
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Staggered
Contact Base Material Beryllium Copper
Contact Type Socket
Contact Mating Area Plating Material Gold
Row-to-Row Spacing 3.81mm, .15in
Connector Height 5.46mm, .215in
コネクタの高さ 5.46mm
Housing Color Gray
Centerline (Pitch) 1.27mm, .05in
Housing Material LCP (Liquid Crystal Polymer)
Mating Alignment With
Mating Alignment Type Polarized
PCB Mount Retention Without
Assembly Process Feature None
Packaging Quantity 6
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .19in, .14in, 3.56mm, 4.83mm
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: 5366
Global Product Line: 090
GPL Description: Aerospace Defense & Marine

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-530720-1?

Additional datasheets, footprints and schematics for 1-530720-1 are listed in our Part Details tab. You can also find the 1-530720-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-530720-1 in the Pricing & Inventory tab next to part details. You can view 1-530720-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-530720-1 fall under?

The 1-530720-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-530720-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-530720-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-530720-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-530720-1 have stock available?

There is no stock from authorised distributors for 1-530720-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-530720-1 often in real-time on the comparison pages.

What if I can't find stock of 1-530720-1?

You can fill out our help required form which you can use to request a quote for 1-530720-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-530720-1

Loading...
Loading Results for 1-530720-1