Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | .666in, 16.9mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .14in, 3.56mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-028 |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 22-16 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 1-52929-0 | Internal Number: 1-52929-0 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 22-16 6 Rohs Compliant: Yes |Amp Te Connectivity 1-52929-0 | Newark Electronics |
22-16 AWG PIDG Straight Ring and Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 20.29mm 6.35mm Tin Tape | Avnet America |
Terminal, PIDG, Spr Spd 22-16 6 | TE Connectivity 1-52929-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-52929-0?
Additional datasheets, footprints and schematics for 1-52929-0 are listed on our Part Details page. You can also find images and similar parts to 1-52929-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-52929-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-52929-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-52929-0 fall under?
The 1-52929-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-52929-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-52929-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-52929-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-52929-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-52929-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-52929-0 often in real-time on the comparison pages.
What if I can't find stock of 1-52929-0?
You can fill out our help required form which you can use to request a quote for 1-52929-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.