Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Stripe Color | Red |
---|---|
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | .979in, 24.867mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-031 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG 22-16 SPG SPD 8,NAT Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 1-52410-0 | Internal Number: 1-52410-0 | TE Connectivity | TE Store |
Pidg 22-16 Spg Spd 8,nat |Amp Te Connectivity 1-52410-0 | Newark Electronics |
Spring Spade Terminal 16-22AWG 24.87mm 7.14mm Tin Loose Piece | Avnet America |
PIDG, 22-16 Spg Spd 8,Nat | TE Connectivity 1-52410-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-52410-0?
Additional datasheets, footprints and schematics for 1-52410-0 are listed on our Part Details page. You can also find images and similar parts to 1-52410-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-52410-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-52410-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-52410-0 fall under?
The 1-52410-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-52410-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-52410-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-52410-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-52410-0 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-52410-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-52410-0 often in real-time on the comparison pages.
What if I can't find stock of 1-52410-0?
You can fill out our help required form which you can use to request a quote for 1-52410-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.