1-521384-7 PCB Connectors by TE Connectivity

ASSY PL R/A RAST5 HEADER 7P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.23

Distributor Stock
Logo for Newark
Newark
from US$2.48
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.23
-
Buy Now

Specifications

Keying & Polarized Position Locations 3C, 5D, 6C, 7D
Number of Positions 7
PCB Mount Orientation Right Angle
Number of Rows 1
Contact Retention Within Housing Without
Contact Mating Area Plating Material Thickness 149.6µin, 3.8µm
Contact Current Rating (Max) 16A
PCB Contact Termination Area Plating Material Thickness 149.6µin, 3.8µm
Contact Layout Inline
Contact Type Tab
Contact Base Material Brass
Mating Tab Width 6.35mm, .25in
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Connector Length 16.65mm, .66in
Connector Height 14.9mm, .59in
コネクタの高さ 14.9mm
Centerline (Pitch) 5mm, .197in
Housing Material Nylon 6/6
Housing Color Black
UL Flammability Rating UL 94V-0
Mating Retention Without
PCB Mount Retention Without
PCB Mount Alignment With
PCB Mount Alignment Type Boss
Connector Mounting Type Board Mount
Circuit Application Power
実装方法 Box
Packaging Quantity 64
Packaging Method Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Shrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.5mm, .14in
Termination Method to Wire & Cable Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Assy Pl R/A Rast5 Header 7P |Amp Te Connectivity 1-521384-7 | Newark Electronics
Conn Positive Lock Connector HDR 7 POS 10mm Solder RA Thru-Hole/SMD Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-521384-7?

Additional datasheets, footprints and schematics for 1-521384-7 are listed on our Part Details page. You can also find images and similar parts to 1-521384-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-521384-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-521384-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-521384-7 fall under?

The 1-521384-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-521384-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-521384-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-521384-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-521384-7 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-521384-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-521384-7 often in real-time on the comparison pages.

What if I can't find stock of 1-521384-7?

You can fill out our help required form which you can use to request a quote for 1-521384-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay