Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.75
|
284
in stock
|
Buy Now | |
TE Store
from US$8.89
|
555
in stock
|
Buy Now | |
Distrelec
from US$10.66
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$6.86
|
183
in stock
|
Buy Now | |
Heilind Electronics
from US$10.26
|
159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.26
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
9
in stock
|
Buy Now | |
Avnet America
from US$6.42
|
-
|
Buy Now | |
RS Americas
from US$8.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Retainer Clip Material | Stainless Steel |
Shield Plating Material | None |
Cable Exit Angle | 90, 180 |
Cable Clamp Type | Box and Lid |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | .49in, 12.45mm |
Screw & Hole Thread Size | 14702 |
Comment | Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Shell Size | 5 |
Product Type | Accessory |
Shielded | No |
Accessory Type | Backshell/Cable Clamp |
Grommets | Without |
KIT S/R SCREW RET 90/180 DEG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 5 Shielded: No Cable Clamp Kit Polypropylene Black 5 | Connector Strain Relief | Part Number: 1-5207908-3 | Internal Number: 1-5207908-3 | TE Connectivity | TE Store |
TE Connectivity - AMP KIT S/R SCREW RET 90/180 DEG | Distrelec |
D-Sub Hood, Dd, 90Deg/180Deg, Pp | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual Shell Size 5 | Avnet America |
KIT S/R SCREW RET 90/180 DEG, D-Sub Backshells and Clamps | TE Connectivity 1-5207908-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HD-20 Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 90° 180° |
Connector Body Material | PP (Polypropylene) Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5207908-3?
Additional datasheets, footprints and schematics for 1-5207908-3 are listed on our Part Details page. You can also find images and similar parts to 1-5207908-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5207908-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5207908-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5207908-3 fall under?
The 1-5207908-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-5207908-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5207908-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5207908-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5207908-3 have stock available?
Authorised distributors including TE Store, Distrelec, RS, Chip One Stop and Heilind Electronics have stock available or on a lead time for 1-5207908-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5207908-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5207908-3?
You can fill out our help required form which you can use to request a quote for 1-5207908-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.