Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.42
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$10.84
|
1,253
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
1,253
in stock
|
Buy Now | |
Distrelec
from US$6.84
|
1,253
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
71
in stock
|
Buy Now | |
element14
from US$7.65
|
71
in stock
|
Buy Now | |
Heilind Electronics
from US$7.64
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.64
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.51
|
-
|
Buy Now | |
Avnet America
from US$6.04
|
-
|
Buy Now | |
RS Americas
from US$8.30
|
-
|
Buy Now | |
Boersig
from US$6.42
|
-
|
Buy Now | |
TE Store
from US$8.38
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 45, 180 |
Retainer Clip Material | Stainless Steel |
Cable Clamp Type | Clam Shell |
Cable Clamp Material | Thermoplastic |
Shield Plating Material | None |
Cable Insulation Diameter | 10.67mm, .42in |
Screw & Hole Thread Size | 14702 |
Comment | Each kit is comprised of a cable clamp and male screw retainer hardware (2 each)., All parts are packaged unassembled. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Clam Shell Length | Short |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 3 |
Grommets | Without |
Accessory Type | Cable Clamp |
D-Sub Tools&Hardware CBL CLAMP ASSY KIT | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP ASSEMBLY | Distrelec |
Cable Clamp Kit, Size 3, Thermoplastic | Newark Electronics |
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC | element14 |
CABLE CLAMP ASSEMBLYKIT | Heilind Electronics |
HD20 Series 25 Position Thermoplastic 180â–‘/45â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories Backshell/Cable Clamp Shell Size 3 Thermoplastic Black Individual | Avnet America |
CABLE CLAMP ASSEMBLY, KIT, D-Sub Backshells and Clamps | TE Connectivity 1-5206478-2 | RS Americas |
CABLE CLAMP ASSEMBLY,KIT Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 3 Shielded: No Cable Clamp Kit Thermoplastic Black 3 | Connector Strain Relief | Part Number: 1-5206478-2 | Internal Number: 1-5206478-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HD-20 Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Short Cable Clamp Kit |
Connector Shell Size | DB |
Where can I find additional details, specifications and documents for a 1-5206478-2?
Additional datasheets, footprints and schematics for 1-5206478-2 are listed on our Part Details page. You can also find images and similar parts to 1-5206478-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5206478-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5206478-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5206478-2 fall under?
The 1-5206478-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-5206478-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5206478-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5206478-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5206478-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-5206478-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5206478-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5206478-2?
You can fill out our help required form which you can use to request a quote for 1-5206478-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.