Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.67
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$11.85
|
421
in stock
|
Buy Now | |
Rapid Electronics
from US$10.47
|
421
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
421
in stock
|
Buy Now | |
Farnell
from US$21.20
|
340
in stock
|
Buy Now | |
Avnet America
from US$9.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shield Plating Finish | Bright |
Shield Material | Steel |
Number of Positions | 16 |
Number of Conductors | 16 |
Keying | A |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Wire Size | 28AWG, .08 – .09mm², .081mm², 26AWG, .129mm², .12 – .15mm² |
Conductor Insulation Diameter | .045 – .05in, 1.14 – 1.27mm |
Housing Color | Smoke Gray |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polycarbonate GF |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Receptacle Configuration | Standard |
Cable Type | Round |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Modular Conn/Ethernet Conn 16 Sdl Rnd Plug Assy |Amp Te Connectivity 1-520532-6 | Newark Electronics |
Modular Conn/Ethernet Conn 16 SDL RND PLUG ASSY | Rapid Electronics |
TE Connectivity 16 SDL RND PLUG ASSY 36 SERIES Modular C | Distrelec |
CONNECTOR, SDL, PLUG, 16POS, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Gender | Plug |
Connector Type | SDL |
Contact Termination Type | Crimp |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-520532-6?
Additional datasheets, footprints and schematics for 1-520532-6 are listed on our Part Details page. You can also find images and similar parts to 1-520532-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-520532-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-520532-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-520532-6 fall under?
The 1-520532-6 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-520532-6 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-520532-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-520532-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-520532-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-520532-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-520532-6 often in real-time on the comparison pages.
What if I can't find stock of 1-520532-6?
You can fill out our help required form which you can use to request a quote for 1-520532-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.