1-520532-1 Audio & Video Connectors by TE Connectivity

4 SDL RND PLUG ASSY 36 SERIES

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.91
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.38
761
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Steel
Shield Plating Material Tin
Shield Plating Finish Bright
Keying A
Number of Positions 4
Number of Conductors 4
Contact Mating Area Plating Thickness 50µin
Contact Current Rating (Max) 1.5A
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Wire Size 26AWG, .081mm², .129mm², .12 – .15mm², 28AWG, .08 – .09mm²
Conductor Insulation Diameter 1.14 – 1.27mm, .045 – .05in
Centerline (Pitch) 1.27mm, .05in
Housing Material Polycarbonate GF
Housing Color Smoke Gray
Agency/Standard CSA, UL
UL Flammability Rating UL 94V-2
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Retention Without
Circuit Application Signal
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Board
Receptacle Configuration Standard
Cable Type Round
Product Type Connector
Connector Style Plug
Operating Temperature Range -4 – 176°F, -20 – 80°C

Alternative Descriptions

4 SDL RND PLUG ASSY 36 SERIES Connector & Housing Type: Plug Compatible With Wire & Cable Type: Round Jacketed Cable Wire Size: 26 AWG 28 AWG Wire Size: .08 – .09 mm² .081 mm² .12 – .15 mm² .129 mm² Connector System: Cable-to-Board Plug Round Jacketed Cable 26 AWG .08 – .09 mm² | Sdl Connector | Part Number: 1-520532-1 | Internal Number: 1-520532-1 | TE Connectivity | TE Store
4 Sdl Rnd Plug Assy 36 Series Rohs Compliant: Yes |Amp Te Connectivity 1-520532-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-520532-1?

Additional datasheets, footprints and schematics for 1-520532-1 are listed on our Part Details page. You can also find images and similar parts to 1-520532-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-520532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-520532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-520532-1 fall under?

The 1-520532-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-520532-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-520532-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-520532-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-520532-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-520532-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-520532-1 often in real-time on the comparison pages.

What if I can't find stock of 1-520532-1?

You can fill out our help required form which you can use to request a quote for 1-520532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay