Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.16
|
1,099
in stock
|
Buy Now | |
TE Store
from US$6.87
|
5,166
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$5.93
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$7.00
|
70
in stock
|
Buy Now | |
Future Electronics
from US$5.33
|
-
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now | |
RS Americas
from US$6.16
|
-
|
Buy Now | |
Distrelec
from US$6.16
|
-
|
Buy Now | |
Farnell
from US$5.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Tab |
Stack Height | 14mm, .394in, .551in, 18mm, 6mm, .236in, 10mm, .709in |
Connector Height | .236in, 6mm |
コネクタの高さ | 6mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Natural |
Housing Material | Matte |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Locating Post Length | .02in, .5mm |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape & Reel |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Quantity | 550 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
0.8FH,P06H.5,100,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 100 | Free Height Plug Connector: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 1-5177986-4 | Internal Number: 1-5177986-4 | .8 mm | TE Store |
Free Height plug, 0.8mm, B-T-B, SMT,100P | RS |
Connectors 0.8Mm-06H Plg 2X050P |Amp Te Connectivity 1-5177986-4 | Newark Electronics |
Connectors 0.8MM-06H PLG 2X050P | Rapid Electronics |
100 Position Dual Row 0.031 inch Straight Surface Mount Board to Board Connector | Future Electronics |
Conn Fine Pitch Connector PL 100 POS 0.8mm Solder ST SMD T/R | Avnet America |
Free Height plug, 0.8mm, B-T-B, SMT,100P | TE Connectivity 1-5177986-4 | RS Americas |
TE Connectivity - AMP PCB Connector 0.8FHP06H.510008/SnTRSC | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-5177986-4?
Additional datasheets, footprints and schematics for 1-5177986-4 are listed on our Part Details page. You can also find images and similar parts to 1-5177986-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5177986-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5177986-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5177986-4 fall under?
The 1-5177986-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5177986-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5177986-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5177986-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5177986-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5177986-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5177986-4 often in real-time on the comparison pages.
What if I can't find stock of 1-5177986-4?
You can fill out our help required form which you can use to request a quote for 1-5177986-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.