Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Retention Feature Material | Brass |
PCB Retention Feature Plating Material | Tin over Nickel |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Stackable | No |
Board-to-Board Configuration | Right Angle |
Number of Positions | 120 |
Contact Mating Area Plating Material Thickness | .2µm, 7.9µin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.4µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .259in, 6.6mm |
Contact Current Rating (Max) | 1A |
Contact Type | Tab |
Contact Shape & Form | Single Tine |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 7.5mm |
Connector Height | .295in, 7.5mm |
PCB Thickness (Recommended) | .2in |
Operating Voltage | 250VAC |
Insulation Resistance | 1MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Tray |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Champ 050 B/B Plug H W/Leg 120P |Amp Te Connectivity 1-5175472-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-5175472-1?
Additional datasheets, footprints and schematics for 1-5175472-1 are listed on our Part Details page. You can also find images and similar parts to 1-5175472-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5175472-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5175472-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5175472-1 fall under?
The 1-5175472-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5175472-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5175472-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5175472-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5175472-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-5175472-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5175472-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5175472-1?
You can fill out our help required form which you can use to request a quote for 1-5175472-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.