Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.65
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin over Nickel |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Retention Feature Material | Brass |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Positions | 100 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 1 |
Stackable | No |
Contact Shape & Form | Single Tine |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.4µin |
Mating Post Length | .259in, 6.6mm |
Contact Mating Area Plating Material Thickness | .2µm, 7.9µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Type | Tab |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Height | .295in, 7.5mm |
PCB Thickness (Recommended) | .2in |
コネクタの高さ | 7.5mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock, Retention Leg |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarized |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 60 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Plug Connector 100 Position 1.27mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-5175472-0?
Additional datasheets, footprints and schematics for 1-5175472-0 are listed on our Part Details page. You can also find images and similar parts to 1-5175472-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5175472-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5175472-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5175472-0 fall under?
The 1-5175472-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5175472-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5175472-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5175472-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5175472-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-5175472-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5175472-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5175472-0?
You can fill out our help required form which you can use to request a quote for 1-5175472-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.