Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 11 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 120 – 200µin, 3.04 – 5.08µm |
Contact Current Rating (Max) | 7A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
PCB Thickness (Recommended) | 1.27in |
Insulation Resistance | 1MΩ |
Operating Voltage | 354VAC |
Centerline (Pitch) | .197in, 5mm |
Mating Entry Location | Side |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarizing Tab |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Post Polarization |
Circuit Application | Signal |
Comment | Board-to-Board applications |
Packaging Quantity | 500 |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1-5164854-1?
Additional datasheets, footprints and schematics for 1-5164854-1 are listed on our Part Details page. You can also find images and similar parts to 1-5164854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5164854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5164854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5164854-1 fall under?
The 1-5164854-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5164854-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5164854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5164854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5164854-1 have stock available?
There is no stock from authorised distributors for 1-5164854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5164854-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5164854-1?
You can fill out our help required form which you can use to request a quote for 1-5164854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.