Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
221
in stock
|
Buy Now | |
Distrelec
from US$3.94
|
221
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 13 |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Tab |
端子の下地めっきの材料 | Nickel |
Housing Material | Thermoplastic |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Headers&Wire Housings 13P.MINI-MATCH ASSY | Rapid Electronics |
TE Connectivity - AMP Housings 13P.MINI-MATCH ASSY | Distrelec |
Conn Miniature Interconnection System HDR 13 POS 2.5mm Solder ST Thru-Hole | Avnet Abacus |
13P.mini-Match Assy |Amp Te Connectivity 1-5164713-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-5164713-3?
Additional datasheets, footprints and schematics for 1-5164713-3 are listed on our Part Details page. You can also find images and similar parts to 1-5164713-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5164713-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5164713-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5164713-3 fall under?
The 1-5164713-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5164713-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5164713-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5164713-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5164713-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1-5164713-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5164713-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5164713-3?
You can fill out our help required form which you can use to request a quote for 1-5164713-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.