Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 17 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Current Rating (Max) | 7A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | 3.04 – 5.08µm, 120 – 200µin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.27in |
Insulation Resistance | 1MΩ |
Operating Voltage | 354VAC |
Mating Entry Location | Side |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Alignment | With |
Mating Alignment Type | Polarizing Tab |
Circuit Application | Signal |
Comment | Board-to-Board applications |
Packaging Method | Box |
Packaging Quantity | 750 |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
17Pos.mini-Match Fbtb, 2.5Mm Pitch |Amp Te Connectivity 1-5164711-7 | Newark Electronics |
Conn Miniature Interconnection System RCP 17 POS 2.5mm Solder RA Thru-Hole | Avnet America |
17POS.MINI-MATCH FBTB, 2.5MM PITCH | Farnell |
Where can I find additional details, specifications and documents for a 1-5164711-7?
Additional datasheets, footprints and schematics for 1-5164711-7 are listed on our Part Details page. You can also find images and similar parts to 1-5164711-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5164711-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5164711-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5164711-7 fall under?
The 1-5164711-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5164711-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5164711-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5164711-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5164711-7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1-5164711-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5164711-7 often in real-time on the comparison pages.
What if I can't find stock of 1-5164711-7?
You can fill out our help required form which you can use to request a quote for 1-5164711-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.