Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Actuator Color | Red |
---|---|
Number of Positions | 11 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 11 |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Auto-Insertable | No |
Contact Base Material | Phosphor Bronze |
Length | 1.199in, 30.48mm |
Height | 8.5mm, .334in |
Centerline | .1in, 2.54mm |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | Soldering in "off" position only |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -25 – 70°C |
Where can I find additional details, specifications and documents for a 1-5161390-1?
Additional datasheets, footprints and schematics for 1-5161390-1 are listed on our Part Details page. You can also find images and similar parts to 1-5161390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5161390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5161390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5161390-1 fall under?
The 1-5161390-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-5161390-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5161390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5161390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5161390-1 have stock available?
There is no stock from authorised distributors for 1-5161390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5161390-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5161390-1?
You can fill out our help required form which you can use to request a quote for 1-5161390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.