Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Horizontal, Right Angle |
Number of Positions | 12 |
Number of Rows | 1 |
Stackable | Yes |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .04in, 1.02mm |
Connector Height | 3.48mm, .137in |
コネクタの高さ | 3.48mm |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester - GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Quantity | 1000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | High, Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 1-5147733-1?
Additional datasheets, footprints and schematics for 1-5147733-1 are listed on our Part Details page. You can also find images and similar parts to 1-5147733-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5147733-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5147733-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5147733-1 fall under?
The 1-5147733-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5147733-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5147733-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5147733-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5147733-1 have stock available?
There is no stock from authorised distributors for 1-5147733-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5147733-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5147733-1?
You can fill out our help required form which you can use to request a quote for 1-5147733-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.