1-5147722-9 PCB Connectors by TE Connectivity

40 MODII HORZ DR SFMNT 30AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
PCB Mount Orientation Horizontal, Right Angle
Number of Positions 40
Stackable Yes
Number of Rows 2
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 150 – 300µin, 3.81 – 7.62µm
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Short Point
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 2A
Row-to-Row Spacing .1in, 2.54mm
Connector Height 6.05mm, .238in
コネクタの高さ 6.05mm
PCB Thickness (Recommended) .04in, 1.02mm
Operating Voltage 333VAC
Insulation Resistance 5000MΩ
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
PCB Mount Retention Without
Solder Process Feature Board Standoff
実装方法 Reel
Packaging Quantity 400
Packaging Method Reel
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Applied Pressure Standard, High
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C
High Temperature Compatible Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5147722-9?

Additional datasheets, footprints and schematics for 1-5147722-9 are listed on our Part Details page. You can also find images and similar parts to 1-5147722-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5147722-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5147722-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5147722-9 fall under?

The 1-5147722-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-5147722-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5147722-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5147722-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5147722-9 have stock available?

There is no stock from authorised distributors for 1-5147722-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5147722-9 often in real-time on the comparison pages.

What if I can't find stock of 1-5147722-9?

You can fill out our help required form which you can use to request a quote for 1-5147722-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay