Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Positions | 34 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm, 150 – 300µin |
Contact Shape & Form | Short Point |
Contact Mating Area Plating Material Thickness | 10µin |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
コネクタの高さ | 6.05mm |
PCB Thickness (Recommended) | .055 – .094in, 1.4 – 2.4mm |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
Connector Height | .238in, 6.05mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 55 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard, High |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 1-5146140-6?
Additional datasheets, footprints and schematics for 1-5146140-6 are listed on our Part Details page. You can also find images and similar parts to 1-5146140-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5146140-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5146140-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5146140-6 fall under?
The 1-5146140-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5146140-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5146140-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5146140-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5146140-6 have stock available?
There is no stock from authorised distributors for 1-5146140-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5146140-6 often in real-time on the comparison pages.
What if I can't find stock of 1-5146140-6?
You can fill out our help required form which you can use to request a quote for 1-5146140-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.