Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
No stock
|
Buy Now | |
TE Store
from US$6.03
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$6.14
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$7.88
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$5.14
|
155
in stock
|
Buy Now | |
Distrelec
from US$7.20
|
155
in stock
|
Buy Now | |
Avnet Asia
-
|
420
in stock
|
Buy Now | |
Future Electronics
from US$4.16
|
-
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
RS Americas
from US$7.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Bus Width | 64 Bit |
---|---|
Product Weight | 26.406g |
Number of Positions | 184 |
Number of PCB Mount Retention Features | 3 |
Ejector | Without |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Connector Height | 15.5mm, .613in |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Width | 8.88mm, .35in |
Connector Length | 128mm, 5.039in |
コネクタの高さ | 15.5mm |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Natural |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 35 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
STANDARD EDGE .050 SERIES 92 DUAL ASSY Connector System: Board-to-Board Number of Positions: 184 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 3.56 mm Board-to-Board 184 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 1-5145166-2 | Internal Number: 1-5145166-2 | .05" | TE Connectivity | TE Store |
Pci Express/Pci Connectors 050 Vrt 092Dp |Amp Te Connectivity 1-5145166-2 | Newark Electronics |
PCI Express/PCI Connectors 050 VRT 092DP | Rapid Electronics |
TE Connectivity STANDARD EDGE .050 SERIES 92 DUAL ASSY Card Edge Connector 184 Contact(s) 2 Row(s) Female Straight 0.05 inch Pitch Solder Terminal Natural Insulator Receptacle | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Conn Card Edge SKT 184 POS 1.27mm Solder ST Thru-Hole | Avnet America |
STANDARD EDGE .050 SERIES 92 DUAL ASSY, PCI and PCI Express Connectors | TE Connectivity 1-5145166-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5145166-2?
Additional datasheets, footprints and schematics for 1-5145166-2 are listed on our Part Details page. You can also find images and similar parts to 1-5145166-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5145166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5145166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5145166-2 fall under?
The 1-5145166-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5145166-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5145166-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5145166-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5145166-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-5145166-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5145166-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5145166-2?
You can fill out our help required form which you can use to request a quote for 1-5145166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.