Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.77
|
1,072
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
1,072
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
1,072
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
1,072
in stock
|
Buy Now | |
Farnell
from US$5.20
|
870
in stock
|
Buy Now | |
TE Store
from US$6.41
|
159
in stock
|
Buy Now | |
Avnet America
from US$4.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bus Width | 64 Bit |
---|---|
Product Weight | 12.58g |
PCB Mount Orientation | Vertical |
Number of Positions | 184 |
Number of PCB Mount Retention Features | 3 |
Ejector | Without |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Length | 5.039in, 128mm |
Connector Height | .55in, 13.97mm |
PCB Thickness (Accepted) | .062in, 1.57mm |
Connector Width | 8.88mm, .35in |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 35 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Pci Express/Pci Connectors C-Edge 050 Vrt 092Dp |Amp Te Connectivity 1-5145165-2 | Newark Electronics |
PCI Express/PCI Connectors C-EDGE 050 VRT 092DP | Rapid Electronics |
TE Connectivity CONNECTOR ASSEMBLY DUAL POSITIONS .050 Card Edge Connector 184 Contact(s) 2 Row(s) Female Straight 0.05 inch Pitch Solder Terminal Locking Natural Insulator Receptacle | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 184 POS, TH | Farnell |
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050 Connector System: Board-to-Board Number of Positions: 184 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 3.56 mm Board-to-Board 184 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 1-5145165-2 | Internal Number: 1-5145165-2 | .05" | TE Connectivity | TE Store |
Conn Card Edge SKT 184 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Edge 0.050 Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 184 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 30µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Standard Edge 0.050 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5145165-2?
Additional datasheets, footprints and schematics for 1-5145165-2 are listed on our Part Details page. You can also find images and similar parts to 1-5145165-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5145165-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5145165-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5145165-2 fall under?
The 1-5145165-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5145165-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5145165-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5145165-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5145165-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5145165-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5145165-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5145165-2?
You can fill out our help required form which you can use to request a quote for 1-5145165-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.