Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.62
|
182
in stock
|
Buy Now | |
TE Store
from US$5.67
|
7,773
in stock
|
Buy Now | |
Future Electronics
from US$4.14
|
1,295
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
393
in stock
|
Buy Now | |
Rapid Electronics
from US$4.85
|
393
in stock
|
Buy Now | |
Chip One Stop
from US$3.55
|
393
in stock
|
Buy Now | |
Distrelec
from US$4.57
|
393
in stock
|
Buy Now | |
Farnell
from US$5.01
|
320
in stock
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$4.86
|
-
|
Buy Now | |
element14
from US$4.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 12.58g |
---|---|
Bus Width | 32 Bit |
PCB Mount Orientation | Vertical |
Number of Positions | 120 |
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15µin |
Connector Height | .55in, 13.97mm |
Connector Length | 84.84mm, 3.34in |
Connector Width | .346in, 8.8mm |
PCB Thickness (Accepted) | .062in, 1.57mm |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONNECTOR, 60 DUAL POSITION, . Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 2.54 mm Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 1-5145154-2 | Internal Number: 1-5145154-2 | .05" | TE Connectivity | TE Store |
120 Position 1.27 mm Through Hole Receptacle CardEdge Connector | Future Electronics |
Pci Express/Pci Connectors 050 Vrt 060Dp |Amp Te Connectivity 1-5145154-2 | Newark Electronics |
PCI Express/PCI Connectors 050 VRT 060DP | Rapid Electronics |
TE Connectivity - AMP Connector 60 DUAL POS . | Distrelec |
CARD EDGE CONN, DUAL SIDE, 120P, SOLDER | Farnell |
Connector,PCI,60 Way dual,White | RS |
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Conn | RS Americas |
CARD EDGE CONN, DUAL SIDE, 120POS, TH | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PCI Series |
RoHS: | Unknown |
Product Range | PCI Series |
---|---|
No. of Contacts | 120Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1.27mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 2.54mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Type | Card Edge |
Contact Termination | Solder |
Lead Spacing | 1.27mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 1-5145154-2?
Additional datasheets, footprints and schematics for 1-5145154-2 are listed on our Part Details page. You can also find images and similar parts to 1-5145154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5145154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5145154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5145154-2 fall under?
The 1-5145154-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5145154-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5145154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5145154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5145154-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5145154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5145154-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5145154-2?
You can fill out our help required form which you can use to request a quote for 1-5145154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.