Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 84 |
---|---|
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Rows | 2 |
Number of Columns | 42 |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Single Beam, Square |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 1.74in, 44.22mm |
Connector Height | 5.37mm, .211in |
Stack Height | 10mm, .394in, 8mm, 9mm |
Connector Width | 150in, 3.81mm |
コネクタの高さ | 5.37mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL File Number | E28476 |
Industry Standard | IEEE 1386 |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Certified | Yes |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | None |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | None |
Mating Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape & Reel |
Packaging Quantity | 650 |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1Fhr,84,50A/S,n,c,s08,09,10 |Amp Te Connectivity 1-5120528-2 | Newark Electronics |
Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-5120528-2?
Additional datasheets, footprints and schematics for 1-5120528-2 are listed on our Part Details page. You can also find images and similar parts to 1-5120528-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5120528-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5120528-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5120528-2 fall under?
The 1-5120528-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5120528-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5120528-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5120528-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5120528-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-5120528-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5120528-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5120528-2?
You can fill out our help required form which you can use to request a quote for 1-5120528-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.