Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.44
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$12.51
|
573
in stock
|
Buy Now | |
Rapid Electronics
from US$8.70
|
573
in stock
|
Buy Now | |
Chip One Stop
from US$9.76
|
573
in stock
|
Buy Now | |
Farnell
from US$10.28
|
460
in stock
|
Buy Now | |
Avnet America
from US$8.13
|
-
|
Buy Now | |
RS Americas
from US$13.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Ejection Latches | Without |
Number of Positions | 68 |
Number of Rows | 4 |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | .5A |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Design | Square Post |
PCB Thickness (Recommended) | 1.57mm, .062in |
Wire Size | 32 – 30AWG |
Connector Height | .548in, 6.93mm |
コネクタの高さ | 6.93mm |
Connector Length | 1.89in, 47.9mm |
Row-to-Row Spacing | 2mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .64mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Polarization | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
Packaging Quantity | 70 |
Packaging Method | Tray |
実装方法 | Tray |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Ribbon Cable |
Header Type | Shrouded |
Type of Connector | Paddleboard |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
068 Assy Sys 50 Paddleboard |Amp Te Connectivity 1-5111595-9 | Newark Electronics |
TE Connectivity 068 ASSY SYS 50 PADDLEBOARD Headers & Wire Housings 068 ASSY SYS 50 PADDLEBOARD | Distrelec |
CONNECTOR, HEADER, 68POS, 4ROW, 0.64MM | Farnell |
Conn IDC Connector M 68 POS 2.54mm IDT RA Cable Mount | Avnet America |
068 ASSY SYS 50 PADDLEBOARD, Board-In Connectors | TE Connectivity 1-5111595-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 0.64mm |
---|---|
No. of Contacts | 68Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5111595-9?
Additional datasheets, footprints and schematics for 1-5111595-9 are listed on our Part Details page. You can also find images and similar parts to 1-5111595-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5111595-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5111595-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5111595-9 fall under?
The 1-5111595-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5111595-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5111595-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5111595-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5111595-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5111595-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5111595-9 often in real-time on the comparison pages.
What if I can't find stock of 1-5111595-9?
You can fill out our help required form which you can use to request a quote for 1-5111595-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.