Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 4 |
---|---|
Number of Positions | 100 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Type | Pin |
Contact Design | Square Post |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Connector Length | 2.69in, 68.22mm |
Connector Height | 6.93mm, .548in |
Wire Size | 32 – 30AWG |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 6.93mm |
Row-to-Row Spacing | 2mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, .64mm, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 70 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Paddleboard |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
100 Assy Sys 50 Paddleboard |Amp Te Connectivity 1-5111595-6 | Newark Electronics |
Conn IDC Connector M 100 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-5111595-6?
Additional datasheets, footprints and schematics for 1-5111595-6 are listed on our Part Details page. You can also find images and similar parts to 1-5111595-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5111595-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5111595-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5111595-6 fall under?
The 1-5111595-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5111595-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5111595-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5111595-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5111595-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-5111595-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5111595-6 often in real-time on the comparison pages.
What if I can't find stock of 1-5111595-6?
You can fill out our help required form which you can use to request a quote for 1-5111595-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.