Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.01
|
1
in stock
|
Buy Now | |
TE Store
from US$11.83
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$11.20
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$10.07
|
-
|
Buy Now | |
Avnet America
from US$8.68
|
-
|
Buy Now | |
RS Americas
from US$14.31
|
-
|
Buy Now | |
Distrelec
from US$10.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Ejection Latches | Without |
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Design | Square Post |
Row-to-Row Spacing | 2mm |
Connector Length | 2.19in, 55.52mm |
Connector Height | 6.93mm, .548in |
Wire Size | 32 – 30AWG |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 6.93mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, .64mm, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Quantity | 70 |
Packaging Method | Tray |
実装方法 | Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Type of Connector | Paddleboard |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
080 ASSY SYS 50 PADDLEBOARD PCB Connector Assembly Type: PCB Mount Paddleboard Connector PCB Mount Orientation: Vertical Connector System: Cable-to-Board Number of Positions: 80 Centerline (Pitch): .05 in PCB Mount Paddleboard Connector Vertical Cable-to-Board 80 | Board-In Connector | Part Number: 1-5111595-5 | Internal Number: 1-5111595-5 | .05" | TE Connectivity | TE Store |
080 Assy Sys 50 Paddleboard |Amp Te Connectivity 1-5111595-5 | Newark Electronics |
Conn IDC Connector M 80 POS 2.54mm IDT RA Cable Mount | Avnet America |
080 ASSY SYS 50 PADDLEBOARD, Board-In Connectors | TE Connectivity 1-5111595-5 | RS Americas |
TE Connectivity - AMP Board-In 080 ASSY SYS 50 PADDLEBOARD | Distrelec |
Where can I find additional details, specifications and documents for a 1-5111595-5?
Additional datasheets, footprints and schematics for 1-5111595-5 are listed on our Part Details page. You can also find images and similar parts to 1-5111595-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5111595-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5111595-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5111595-5 fall under?
The 1-5111595-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5111595-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5111595-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5111595-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5111595-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1-5111595-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5111595-5 often in real-time on the comparison pages.
What if I can't find stock of 1-5111595-5?
You can fill out our help required form which you can use to request a quote for 1-5111595-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.