Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.40
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$10.56
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
30
in stock
|
Buy Now | |
Farnell
from US$11.61
|
28
in stock
|
Buy Now | |
Future Electronics
from US$8.60
|
-
|
Buy Now | |
Avnet America
from US$8.02
|
-
|
Buy Now | |
RS Americas
from US$10.60
|
-
|
Buy Now | |
TE Store
from US$19.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 50 |
---|---|
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Rows | 4 |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Row-to-Row Spacing | 2mm |
Connector Length | 36.47mm, 1.44in |
Connector Height | 6.93mm, .548in |
Wire Size | 32 – 30AWG |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 6.93mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, .64mm, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Retention | Without |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 70 |
Type of Connector | Paddleboard |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
050 Assy Sys 50 Paddleboard |Amp Te Connectivity 1-5111595-1 | Newark Electronics |
TE Connectivity - AMP Board-In 050 ASSY SYS 50 PADDLEBOARD | Distrelec |
Conn IDC Connector M 50 POS 2.54mm IDT RA Cable Mount | Avnet America |
050 ASSY SYS 50 PADDLEBOARD, Board-In Connectors | TE Connectivity 1-5111595-1 | RS Americas |
Special Order: 050 ASSY SYS 50 PADDLEBOARD PCB Connector Assembly Type: PCB Mount Paddleboard Connector PCB Mount Orientation: Vertical Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): .05 in PCB Mount Paddleboard Connector Vertical Cable-to-Board 50 | Board-In Connector | Part Number: 1-5111595-1 | Internal Number: 1-5111595-1 | .05" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-5111595-1?
Additional datasheets, footprints and schematics for 1-5111595-1 are listed on our Part Details page. You can also find images and similar parts to 1-5111595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5111595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5111595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5111595-1 fall under?
The 1-5111595-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5111595-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5111595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5111595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5111595-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5111595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5111595-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5111595-1?
You can fill out our help required form which you can use to request a quote for 1-5111595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.