Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.87
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$13.51
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$13.42
|
-
|
Buy Now | |
Avnet America
from US$12.09
|
-
|
Buy Now | |
RS Americas
from US$19.92
|
-
|
Buy Now | |
TE Store
from US$34.24
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 64 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 3.96in, 100.58mm |
Connector Height | 8.636mm, .548in |
コネクタの高さ | 8.636mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | PCT |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Box |
Packaging Quantity | 30 |
実装方法 | Box |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector & Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Termination Post & Tail Length | 2.79mm, .11in |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&Wire Housings UNIV HDR 64P RA HT | Rapid Electronics |
TE Connectivity A/L UNIV HDR 64P RA HT Board Connector 6 | Distrelec |
A/L Univ Hdr 64P Ra Ht |Amp Te Connectivity 1-5111105-2 | Newark Electronics |
Conn Ejector Header HDR 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 64P RA HT, Ribbon Cable Connectors | TE Connectivity 1-5111105-2 | RS Americas |
Special Order: A/L UNIV HDR 64P RA HT Connector System: Wire-to-Wire Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Wire 64 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5111105-2 | Internal Number: 1-5111105-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5111105-2?
Additional datasheets, footprints and schematics for 1-5111105-2 are listed on our Part Details page. You can also find images and similar parts to 1-5111105-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5111105-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5111105-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5111105-2 fall under?
The 1-5111105-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5111105-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5111105-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5111105-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5111105-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-5111105-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5111105-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5111105-2?
You can fill out our help required form which you can use to request a quote for 1-5111105-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.