Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 125 |
---|---|
Number of Columns | 25 |
Backplane Architecture | Mezzanine |
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 5.2mm |
Contact Mating Area Plating Material | Performance Based |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 3.8mm |
Contact Current Rating (Max) | 1.5A |
Module Length | 50mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Connector has hinge latch for cable connector., These free board male connectors should not be mated with free board female connectors for card extender applications. When this is required, use the card extender, free board male connectors |
Packaging Quantity | 11 |
Packaging Method | Tube |
実装方法 | Tube |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Make First / Break Last | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-Pack/B Ramh.125P |Te Connectivity 1-5106014-1 | Newark Electronics |
125 POS RA Z-PACK 2mm HARD METRIC BACKPLANE CONNECTOR | Future Electronics |
Conn Hard Metric PL 125 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack/B Ramh.125P | TE Connectivity 1-5106014-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5106014-1?
Additional datasheets, footprints and schematics for 1-5106014-1 are listed on our Part Details page. You can also find images and similar parts to 1-5106014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5106014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5106014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5106014-1 fall under?
The 1-5106014-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5106014-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5106014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5106014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5106014-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-5106014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5106014-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5106014-1?
You can fill out our help required form which you can use to request a quote for 1-5106014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.