1-5103308-3 PCB Connectors by TE Connectivity

A/L LOW PRO HDR 24P VERT BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for RS
RS
from US$2.72
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.89
1,693
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.60
1,693
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.48
1,693
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.26
1,365
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.34
597
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.49
403
in stock
Buy Now
Logo for element14
element14
from US$1.83
403
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.94
65
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.60
-
Buy Now
Logo for Boersig
Boersig
from US$1.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Low
Post Size .025in, .64mm
Daisy Chain With
Ejection Latches Without
Number of Positions 24
PCB Mount Orientation Vertical
Number of Rows 2
Contact Mating Area Plating Material Gold, Gold Flash
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Current Rating (Max) 1A
端子の下地めっきの材料 Nickel
Contact Shape & Form Square
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Design Square Post
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension 3.81mm, .15in
Connector Height .347in, 8.813mm
コネクタの高さ 8.813mm
Connector Length 1.5in, 38.1mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Material Glass Filled Nylon/PBT
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Polarization With
Mating Alignment Type Dual Polarizing Bar, Center
PCB Mount Retention Without
Mating Alignment With
Mating Retention Without
Circuit Application Signal
For Use With Mates with Receptacles
Packaging Quantity 35
Packaging Method Tube
実装方法 Tube
Connector & Contact Terminates To Printed Circuit Board
製品タイプ Connector
Connector & Housing Type Plug
Header Type Pin Header
Connector System Wire-to-Board
Connector Type Header
Termination Post & Tail Length 3.05mm, .12in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F
Temperature Rating Standard


Alternative Descriptions

TE Connectivity - AMP Cable Conn A/L LOW PRO HDR 24P VERT BLK | Distrelec
CONN, HEADER, 24POS, 2ROW, 2.54MM, TH | Farnell
A/L LOW PRO HDR 24P VERT BLACK Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 24 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-5103308-3 | Internal Number: 1-5103308-3 | TE Connectivity | TE Store
Wire-Board Connector, Header, 24 Position, 2.54Mm | Newark Electronics
AMPLATCH, Header-Pin,4 sided,1A,24P, Vertical, Black | TE Connectivity 1-5103308-3 | RS Americas
AMP-LATCH 24 Position 0.1 inch Vertical Preloaded Shrouded Pin Header | Future Electronics
Conn Shrouded Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America


1-5103308-3 Connectors by Unknown

WIRE-BOARD CONNECTOR HEADER 24 POSITION 2.54MM

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 24Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Material Brass

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5103308-3?

Additional datasheets, footprints and schematics for 1-5103308-3 are listed on our Part Details page. You can also find images and similar parts to 1-5103308-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5103308-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5103308-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5103308-3 fall under?

The 1-5103308-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-5103308-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5103308-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5103308-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5103308-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-5103308-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5103308-3 often in real-time on the comparison pages.

What if I can't find stock of 1-5103308-3?

You can fill out our help required form which you can use to request a quote for 1-5103308-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay