Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 12 |
---|---|
Number of Rows | 2 |
Number of Positions | 24 |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 127µm, 50µin |
Contact Type | Receptacle |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
Wire Size | .13 – .3mm², 26 – 22AWG |
Row-to-Row Spacing | .125in, 3.18mm |
Housing Color | Black |
Centerline (Pitch) | 3.18mm, .125in |
Housing Material | Polyester |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 45 |
Packaging Method | Tube |
実装方法 | Tube |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Level V Assy Dr .125Cl, 24, Lead Free |Amp Te Connectivity 1-5102935-9 | Newark Electronics |
Conn IDC Connector RCP 24 POS 3.18mm IDT ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 3.18mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5102935-9?
Additional datasheets, footprints and schematics for 1-5102935-9 are listed on our Part Details page. You can also find images and similar parts to 1-5102935-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5102935-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5102935-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5102935-9 fall under?
The 1-5102935-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5102935-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5102935-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5102935-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5102935-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Boersig have stock available or on a lead time for 1-5102935-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5102935-9 often in real-time on the comparison pages.
What if I can't find stock of 1-5102935-9?
You can fill out our help required form which you can use to request a quote for 1-5102935-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.