Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Number of Columns | 10 |
Contact Mating Area Plating Material Thickness | 50µin, 127µm |
Contact Type | Receptacle |
Contact Retention Within Housing | With |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 3.18mm, .125in |
Wire Size | 26 – 22AWG, .13 – .3mm² |
Centerline (Pitch) | 3.18mm, .125in |
Housing Material | Polyester |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Mating Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 54 |
実装方法 | Box |
Connector & Contact Terminates To | Wire & Cable |
Header Type | Shrouded |
Shielded | No |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Level V Assy Dr .125Cl, 20, Lead Free |Amp Te Connectivity 1-5102935-6 | Newark Electronics |
Conn IDC Connector RCP 20 POS 3.18mm IDT ST Cable Mount | Avnet America |
Connector, AMPMODU, Level V Assy Dr .125Cl, 20, Le | TE Connectivity 1-5102935-6 | RS Americas |
Special Order: LEVEL V ASSY DR .125CL, 20, LE Connector Product Type: Connector Assembly Connector & Housing Type: Housing for Female Terminals Mating Alignment: Without Mating Retention: Without Termination Method to Wire & Cable: Insulation Displacement (IDC) Connector Assembly Housing for Female Terminals Without | Standard Rectangular Connector | Part Number: 1-5102935-6 | Internal Number: 1-5102935-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5102935-6?
Additional datasheets, footprints and schematics for 1-5102935-6 are listed on our Part Details page. You can also find images and similar parts to 1-5102935-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5102935-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5102935-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5102935-6 fall under?
The 1-5102935-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5102935-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5102935-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5102935-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5102935-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-5102935-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5102935-6 often in real-time on the comparison pages.
What if I can't find stock of 1-5102935-6?
You can fill out our help required form which you can use to request a quote for 1-5102935-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.