Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.24
|
No stock
|
Buy Now | |
TE Store
from US$6.65
|
611
in stock
|
Buy Now | |
Heilind Electronics
from US$5.89
|
382
in stock
|
Buy Now | |
Chip One Stop
from US$7.70
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.89
|
7
in stock
|
Buy Now | |
Future Electronics
from US$5.58
|
-
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
RS Americas
from US$6.14
|
-
|
Buy Now | |
element14
from US$4.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Ejection Latches | Without |
Number of Positions | 64 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .55in |
Shrouded End Dimension | .15in, 3.81mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
コネクタの高さ | 13.94mm |
Connector Length | 3.96in, 100.58mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
実装方法 | Tray |
Packaging Quantity | 30 |
Packaging Method | Tray |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
A/L UNIV HDR 64P VERT Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 64 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5102156-2 | Internal Number: 1-5102156-2 | TE Connectivity | TE Store |
Wire To Board Connector, Header, 64 Position, 2Row | Newark Electronics |
AMPLATCH 64P 2R VERTICAL UNIVERSAL SHROUDED PLUG HEADER | Future Electronics |
Conn Ejector Header HDR 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMPLATCH HEADER-PIN, 4 SIDED VERTICAL, 64P | TE Connectivity 1-5102156-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5102156-2?
Additional datasheets, footprints and schematics for 1-5102156-2 are listed on our Part Details page. You can also find images and similar parts to 1-5102156-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5102156-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5102156-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5102156-2 fall under?
The 1-5102156-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5102156-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5102156-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5102156-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5102156-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-5102156-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5102156-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5102156-2?
You can fill out our help required form which you can use to request a quote for 1-5102156-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.