Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Mating Post Length | .152in, 3.86mm |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .8mm, .0314in |
Connector Height | 2mm, .078in |
Mating Pin-to-PCB Dimension | 1mm, .039in |
コネクタの高さ | 2mm |
Row-to-Row Spacing | .079in, 2mm |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock, Hold-Down |
PCB Mount Alignment Type | Locating Posts |
Position Locations Omitted | 25, 45, 46 |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1000 |
Header Type | Solid |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Hdr Assy 2Mm Ampmodu Smt R/A D |Te Connectivity 1-5084108-4 | Newark Electronics |
Connector, HDR ASSY 2mm AMPMODU SMT R/A D | TE Connectivity 1-5084108-4 | RS Americas |
Conn Socket Strip HDR 50 POS 1mm Solder RA SMD Tape Mounted on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-5084108-4?
Additional datasheets, footprints and schematics for 1-5084108-4 are listed on our Part Details page. You can also find images and similar parts to 1-5084108-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5084108-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5084108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5084108-4 fall under?
The 1-5084108-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5084108-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5084108-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5084108-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5084108-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1-5084108-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5084108-4 often in real-time on the comparison pages.
What if I can't find stock of 1-5084108-4?
You can fill out our help required form which you can use to request a quote for 1-5084108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.